Manufacturer: Vicor Corporation
Win Source Part Number: 938598-VI-26H-EU
Series: VI-200™ (200W)
Operating Temperature Range: -10°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 52V - - 3.85A 200V - 400V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-26H
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
CONVERTER MOD DC/DC 52V 200W Isolated 1 200V 400V 52V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -10¦C ~ 85¦C *
Isolated Module DC DC Converter 1 Output 52V 3.85A 200V - 400V Input
DC DC CONVERTER 52V 200W
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 938598-VI-26H-EU | VI-26H-EU | VI-26H-EU-ND | VI-26H-EU |
| Product Name | Power Supplies Board Mount DCDC Converters - VI-26H-EU | CONVERTER MOD DC/DC 52V 200W Isolated 1 200V 400V 52V - - * 200W * * | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | -10 to 85 C (14 to 185 F) | |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| DC Output Current | 3.85 amps |