Vicor Corporation 200W DC-DC Converter IC VI-264-CU

Description
DC-DC Regulated Power Supply Module, 1 Output, 200W, Hybrid, PACKAGE-9 Product overview: VI-264-CU from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-264-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 200W, Hybrid, PACKAGE-9 Product overview: VI-264-CU from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-264-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W DC-DC Converter IC - 922-VI-264-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W DC-DC Converter IC
922-VI-264-CU
200W DC-DC Converter IC 922-VI-264-CU
DC-DC Regulated Power Supply Module, 1 Output, 200W, Hybrid, PACKAGE-9 Product overview: VI-264-CU from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-264-CU can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 200W, Hybrid, PACKAGE-9 Product overview: VI-264-CU from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-264-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - VI-264-CU - 846716-VI-264-CU - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-264-CU
846716-VI-264-CU
Power Supplies Board Mount DCDC Converters - VI-264-CU 846716-VI-264-CU
Manufacturer: Vicor Corporation Win Source Part Number: 846716-VI-264-CU Series: VI-200™ (200W) Features: DC DC Converter 1 Output - Input Package: Bulk Family Name: VI-264 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 846716-VI-264-CU
Series: VI-200™ (200W)
Features: DC DC Converter 1 Output - Input
Package: Bulk
Family Name: VI-264
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-VI-264-CU 846716-VI-264-CU
Product Name 200W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - VI-264-CU
Package Type Other; Full Brick Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters ICs - 1222927 - RS Components, Ltd.
Specs
Package Type TO-263; Other; To-263
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Step down
View Details
DCP020515D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020515DU/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details