Manufacturer: Vicor Corporation
Win Source Part Number: 846746-VI-262-CY
Series: VI-200™ (50W)
Features: DC DC Converter 1 Output - Input
Package: Bulk
Family Name: VI-262
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 846746-VI-262-CY |
| Product Name | Power Supplies Board Mount DCDC Converters - VI-262-CY |
| Package Type | Other; Bulk |