Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-261-CY VI-261-CY

Description
Manufacturer: Vicor Corporation Win Source Part Number: 902551-VI-261-CY Series: VI-200™ (50W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 4.17A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-261 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 902551-VI-261-CY Series: VI-200™ (50W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 4.17A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-261 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-261-CY - 902551-VI-261-CY - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-261-CY
902551-VI-261-CY
Power Supplies Board Mount DCDC Converters - VI-261-CY 902551-VI-261-CY
Manufacturer: Vicor Corporation Win Source Part Number: 902551-VI-261-CY Series: VI-200™ (50W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 4.17A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-261 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 902551-VI-261-CY
Series: VI-200™ (50W)
Operating Temperature Range: -25°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 4.17A 200V - 400V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-261
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 902551-VI-261-CY
Product Name Power Supplies Board Mount DCDC Converters - VI-261-CY
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details