Vicor Corporation DC DC Converters VI-261-CV

Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 200V - 400V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 200V - 400V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1102-1464-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1464-ND
DC DC Converters 1102-1464-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 200V - 400V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 12V 150W Isolated 1 200V 400V 12V - - * 150W * * - VI-261-CV - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 150W Isolated 1 200V 400V 12V - - * 150W * *
VI-261-CV
CONVERTER MOD DC/DC 12V 150W Isolated 1 200V 400V 12V - - * 150W * * VI-261-CV
CONVERTER MOD DC/DC 12V 150W Isolated 1 200V 400V 12V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

CONVERTER MOD DC/DC 12V 150W Isolated 1 200V 400V 12V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-261-CV
1279256-VI-261-CV
Power Supplies Board Mount DCDC Converters - VI-261-CV 1279256-VI-261-CV
Manufacturer: Vicor Corporation Win Source Part Number: 1279256-VI-261-CV Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OTP, OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 90% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 12.5A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 150W Voltage - Input (Minimum): 200V Voltage - Input (Maximum): 400V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279256-VI-261-CV
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OTP, OVP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 12.5A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 150W
Voltage - Input (Minimum): 200V
Voltage - Input (Maximum): 400V
Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Buy Now
DC DC Converters - VI-261-CV - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-261-CV
DC DC Converters VI-261-CV
DC DC CONVERTER 12V 150W

DC DC CONVERTER 12V 150W

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-261-CV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-261-CV
Power Supplies - Board Mount - DC DC Converters VI-261-CV
DC DC CONVERTER 12V 150W

DC DC CONVERTER 12V 150W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1102-1464-ND VI-261-CV 1279256-VI-261-CV VI-261-CV VI-261-CV
Product Name DC DC Converters CONVERTER MOD DC/DC 12V 150W Isolated 1 200V 400V 12V - - * 150W * * Power Supplies Board Mount DCDC Converters - VI-261-CV DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 200.0 to 400.0 volts 200.0 to 400.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9080-20-dt-29594 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 80.0 volts
View Details