Vicor Corporation Through-Hole 300V 5V 100W DC-DC Converter IC VI-260-MW

Description
DC-DC Converter | 300V-in | 5V-out | 100W | Brick | Through Hole Product overview: VI-260-MW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V, 5V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 300V, 5V, 100W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-260-MW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Converter | 300V-in | 5V-out | 100W | Brick | Through Hole Product overview: VI-260-MW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V, 5V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 300V, 5V, 100W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-260-MW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 300V 5V 100W DC-DC Converter IC - 922-VI-260-MW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 300V 5V 100W DC-DC Converter IC
922-VI-260-MW
Through-Hole 300V 5V 100W DC-DC Converter IC 922-VI-260-MW
DC-DC Converter | 300V-in | 5V-out | 100W | Brick | Through Hole Product overview: VI-260-MW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V, 5V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 300V, 5V, 100W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-260-MW can be used for catalog matching and distributor lookup.

DC-DC Converter | 300V-in | 5V-out | 100W | Brick | Through Hole Product overview: VI-260-MW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 300V, 5V, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 300V, 5V, 100W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-260-MW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - VI-260-MW - 938594-VI-260-MW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-260-MW
938594-VI-260-MW
Power Supplies Board Mount DCDC Converters - VI-260-MW 938594-VI-260-MW
Manufacturer: Vicor Corporation Win Source Part Number: 938594-VI-260-MW Series: VI-200™ (100W) Operating Temperature Range: -55°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 20A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-260 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938594-VI-260-MW
Series: VI-200™ (100W)
Operating Temperature Range: -55°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 20A 200V - 400V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-260
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-VI-260-MW 938594-VI-260-MW
Product Name Through-Hole 300V 5V 100W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - VI-260-MW
Package Type Other; Brick Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details