Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-260-EX VI-260-EX

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938593-VI-260-EX Series: VI-200™ (75W) Operating Temperature Range: -10°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-260 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938593-VI-260-EX Series: VI-200™ (75W) Operating Temperature Range: -10°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-260 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-260-EX - 938593-VI-260-EX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-260-EX
938593-VI-260-EX
Power Supplies Board Mount DCDC Converters - VI-260-EX 938593-VI-260-EX
Manufacturer: Vicor Corporation Win Source Part Number: 938593-VI-260-EX Series: VI-200™ (75W) Operating Temperature Range: -10°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 200V - 400V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-260 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938593-VI-260-EX
Series: VI-200™ (75W)
Operating Temperature Range: -10°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 200V - 400V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-260
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938593-VI-260-EX
Product Name Power Supplies Board Mount DCDC Converters - VI-260-EX
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533B - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 10 to 40 volts
IOUT 3.5 amps
View Details
DC-DC Converters - 1228657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details