DC-DC Regulated Power Supply Module, 1 Output, 150W, Hybrid, Product overview: VI-260-CV from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VI-260-CV can be used for catalog matching and distributor lookup.
Manufacturer: Vicor Corporation
Win Source Part Number: 902550-VI-260-CV
Series: VI-200™ (150W)
Operating Temperature Range: -25°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 30A 200V - 400V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-260
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-VI-260-CV | 902550-VI-260-CV |
| Product Name | 150W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - VI-260-CV |
| Package Type | Other; Full Brick | Other; Full Brick |