Vicor Corporation CONVERTER MOD DC/DC 5V 200W Isolated 1 200V 400V 5V - - * 200W * * VI-260-CU

Description
CONVERTER MOD DC/DC 5V 200W Isolated 1 200V 400V 5V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 5V 200W Isolated 1 200V 400V 5V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 5V 200W Isolated 1 200V 400V 5V - - * 200W * * - VI-260-CU - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 200W Isolated 1 200V 400V 5V - - * 200W * *
VI-260-CU
CONVERTER MOD DC/DC 5V 200W Isolated 1 200V 400V 5V - - * 200W * * VI-260-CU
CONVERTER MOD DC/DC 5V 200W Isolated 1 200V 400V 5V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

CONVERTER MOD DC/DC 5V 200W Isolated 1 200V 400V 5V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

Supplier's Site
Laguna Hills, CA, United States
Electronic Wholesale - VI-260-CU
1279253-VI-260-CU
Electronic Wholesale - VI-260-CU 1279253-VI-260-CU
Manufacturer: Vicor Corporation Win Source Part Number: 1279253-VI-260-CU Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OTP, OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 5V Efficiency: 90% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 40A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 200V Voltage - Input (Maximum): 400V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279253-VI-260-CU
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OTP, OVP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 5V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 40A
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 200V
Voltage - Input (Maximum): 400V
Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Buy Now
DC DC Converters - 1102-1463-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1463-ND
DC DC Converters 1102-1463-ND
Isolated Module DC DC Converter 1 Output 5V 40A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 5V 40A 200V - 400V Input

Buy Now Datasheet
DC DC Converters - VI-260-CU - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-260-CU
DC DC Converters VI-260-CU
DC DC CONVERTER 5V 200W

DC DC CONVERTER 5V 200W

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-260-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-260-CU
Power Supplies - Board Mount - DC DC Converters VI-260-CU
DC DC CONVERTER 5V 200W

DC DC CONVERTER 5V 200W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-260-CU 1279253-VI-260-CU 1102-1463-ND VI-260-CU VI-260-CU
Product Name CONVERTER MOD DC/DC 5V 200W Isolated 1 200V 400V 5V - - * 200W * * Electronic Wholesale - VI-260-CU DC DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
DC Output Current 40 amps 40 amps
DC Input Voltage 200.0 to 400.0 volts 200.0 to 400.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
High Voltage - Modular DC-DC Converters -  - Acopian Power Supplies
Specs
Type Current Source; DC-DC Converter; Programmable Power Supply; High Voltage
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233613 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 2 #
View Details