CONVERTER MOD DC/DC 3.3V 99W Isolated 1 100V 200V 3.3V - - 99A * * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm x 26.7mm) Bulk -25¦C ~ 85¦C *
DC DC CONVERTER 3.3V 30W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-25Y-CV-F4 | VI-25Y-CV-F4 |
| Product Name | CONVERTER MOD DC/DC 3.3V 99W Isolated 1 100V 200V 3.3V - - 99A * * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, OTP, OVP, SCP |