Vicor Corporation Power Supplies Board Mount DCDC Converters - VI-254-MW VI-254-MW

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938589-VI-254-MW Series: VI-200™ (100W) Operating Temperature Range: -55°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 48V - - 2.08A 100V - 200V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-254 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938589-VI-254-MW Series: VI-200™ (100W) Operating Temperature Range: -55°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 48V - - 2.08A 100V - 200V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-254 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VI-254-MW - 938589-VI-254-MW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-254-MW
938589-VI-254-MW
Power Supplies Board Mount DCDC Converters - VI-254-MW 938589-VI-254-MW
Manufacturer: Vicor Corporation Win Source Part Number: 938589-VI-254-MW Series: VI-200™ (100W) Operating Temperature Range: -55°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 48V - - 2.08A 100V - 200V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VI-254 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938589-VI-254-MW
Series: VI-200™ (100W)
Operating Temperature Range: -55°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 48V - - 2.08A 100V - 200V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-254
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938589-VI-254-MW
Product Name Power Supplies Board Mount DCDC Converters - VI-254-MW
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck 4A Step-Down DC-DC Converter IC - 739-IR3891MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
Buck 3.3V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details