Vicor Corporation CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * VI-254-IV

Description
CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * - VI-254-IV - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * *
VI-254-IV
CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * VI-254-IV
CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
144824-VI-254-IV
Power Supplies - Board Mount 144824-VI-254-IV
Manufacturer: Vicor Corporation Win Source Part Number: 144824-VI-254-IV Category: Power Supplies - Board Mount Family: DC DC Converters Series: VI-200 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP Package: Full Brick Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 3.13A Voltage - Input (Min): 100V Voltage - Input (Max): 200V Voltage - Output 1: 48V Power (Watts) - Manufacture Series: 150W Efficiency: 90% Power (Watts) - Max: 150W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 144824-VI-254-IV
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VI-200
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, SCP
Package: Full Brick
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 3.13A
Voltage - Input (Min): 100V
Voltage - Input (Max): 200V
Voltage - Output 1: 48V
Power (Watts) - Manufacture Series: 150W
Efficiency: 90%
Power (Watts) - Max: 150W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - VI-254-IV-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-254-IV-ND
DC DC Converters VI-254-IV-ND
Isolated Module DC DC Converter 1 Output 48V 3.13A 100V - 200V Input

Isolated Module DC DC Converter 1 Output 48V 3.13A 100V - 200V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-254-IV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-254-IV
Power Supplies - Board Mount - DC DC Converters VI-254-IV
DC DC CONVERTER 48V 150W

DC DC CONVERTER 48V 150W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-254-IV 144824-VI-254-IV VI-254-IV-ND VI-254-IV
Product Name CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3.13 amps 3.13 amps
DC Output Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-mpt36s-24v-28404 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 24.0 volts
View Details
Power Supply - 69967 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 15.0 volts
View Details