Vicor Corporation DC DC Converters VI-253-CU

Description
Isolated Module DC DC Converter 1 Output 24V 8.33A 100V - 200V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 8.33A 100V - 200V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1102-1462-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1462-ND
DC DC Converters 1102-1462-ND
Isolated Module DC DC Converter 1 Output 24V 8.33A 100V - 200V Input

Isolated Module DC DC Converter 1 Output 24V 8.33A 100V - 200V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 24V 200W Isolated 1 100V 200V 24V - - * 200W * * - VI-253-CU - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 200W Isolated 1 100V 200V 24V - - * 200W * *
VI-253-CU
CONVERTER MOD DC/DC 24V 200W Isolated 1 100V 200V 24V - - * 200W * * VI-253-CU
CONVERTER MOD DC/DC 24V 200W Isolated 1 100V 200V 24V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

CONVERTER MOD DC/DC 24V 200W Isolated 1 100V 200V 24V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-253-CU
1279252-VI-253-CU
Power Supplies Board Mount DCDC Converters - VI-253-CU 1279252-VI-253-CU
Manufacturer: Vicor Corporation Win Source Part Number: 1279252-VI-253-CU Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, OTP, OVP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 24V Efficiency: 90% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 8.33A Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 100V Voltage - Input (Maximum): 200V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279252-VI-253-CU
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, OTP, OVP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 24V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 8.33A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 100V
Voltage - Input (Maximum): 200V
Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - VI-253-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-253-CU
Power Supplies - Board Mount - DC DC Converters VI-253-CU
DC DC CONVERTER 24V 200W

DC DC CONVERTER 24V 200W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1102-1462-ND VI-253-CU 1279252-VI-253-CU VI-253-CU
Product Name DC DC Converters CONVERTER MOD DC/DC 24V 200W Isolated 1 100V 200V 24V - - * 200W * * Power Supplies Board Mount DCDC Converters - VI-253-CU Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
DC Output Current 8.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10750-06-2u-27508 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 6 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details