Manufacturer: Vicor Corporation
Win Source Part Number: 938588-VI-23V-CV
Series: VI-200™ (150W)
Operating Temperature Range: -25°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5.8V - - 25.86A 42V - 60V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VI-23V
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 938588-VI-23V-CV |
| Product Name | Power Supplies Board Mount DCDC Converters - VI-23V-CV |
| Package Type | Other; Full Brick |