Vicor Corporation CONVERTER MOD DC/DC 12V 100W Isolated 1 42V 60V 12V - - * 100W * * VI-231-CW

Description
CONVERTER MOD DC/DC 12V 100W Isolated 1 42V 60V 12V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 12V 100W Isolated 1 42V 60V 12V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 12V 100W Isolated 1 42V 60V 12V - - * 100W * * - VI-231-CW - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 100W Isolated 1 42V 60V 12V - - * 100W * *
VI-231-CW
CONVERTER MOD DC/DC 12V 100W Isolated 1 42V 60V 12V - - * 100W * * VI-231-CW
CONVERTER MOD DC/DC 12V 100W Isolated 1 42V 60V 12V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

CONVERTER MOD DC/DC 12V 100W Isolated 1 42V 60V 12V - - * 100W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-231-CW
799065-VI-231-CW
Power Supplies Board Mount DCDC Converters - VI-231-CW 799065-VI-231-CW
Manufacturer: Vicor Corporation Win Source Part Number: 799065-VI-231-CW Series: VI-200 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C Features: OCP, OTP, OVP, SCP Package: Full Brick Applications: ITE (Commercial) Power (Watts): 100W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 90% Family Name: VI-231-CW Categories: Power Supplies - Board Mount Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Input Voltage MIN: 42V Voltage Input MAX: 60V Current - Output (Maximum): 8.33A Alternative Parts (Cross-Reference): RPM30-4812SE-DIN; QBS075ZH-A; RPM30-4812SEW-DIN; QBS050ZH-A; Introduction Date: February 01, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 799065-VI-231-CW
Series: VI-200
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Features: OCP, OTP, OVP, SCP
Package: Full Brick
Applications: ITE (Commercial)
Power (Watts): 100W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 90%
Family Name: VI-231-CW
Categories: Power Supplies - Board Mount
Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Input Voltage MIN: 42V
Voltage Input MAX: 60V
Current - Output (Maximum): 8.33A
Alternative Parts (Cross-Reference): RPM30-4812SE-DIN; QBS075ZH-A; RPM30-4812SEW-DIN; QBS050ZH-A;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number VI-231-CW 799065-VI-231-CW
Product Name CONVERTER MOD DC/DC 12V 100W Isolated 1 42V 60V 12V - - * 100W * * Power Supplies Board Mount DCDC Converters - VI-231-CW
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10360-240-4u-27615 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details