Vicor Corporation DC DC Converters VI-211-IV

Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 21V - 32V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 12.5A 21V - 32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - VI-211-IV-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VI-211-IV-ND
DC DC Converters VI-211-IV-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 21V - 32V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 21V - 32V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
144444-VI-211-IV
Power Supplies - Board Mount 144444-VI-211-IV
Manufacturer: Vicor Corporation Win Source Part Number: 144444-VI-211-IV Category: Power Supplies - Board Mount Family: DC DC Converters Series: VI-200 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP Package: Full Brick Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 12.5A Voltage - Input (Min): 21V Voltage - Input (Max): 32V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 150W Efficiency: 90% Power (Watts) - Max: 150W Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 144444-VI-211-IV
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VI-200
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, SCP
Package: Full Brick
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 12.5A
Voltage - Input (Min): 21V
Voltage - Input (Max): 32V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 150W
Efficiency: 90%
Power (Watts) - Max: 150W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CONVERTER MOD DC/DC 12V 150W Isolated 1 21V 32V 12V - - * 150W * * - VI-211-IV - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 150W Isolated 1 21V 32V 12V - - * 150W * *
VI-211-IV
CONVERTER MOD DC/DC 12V 150W Isolated 1 21V 32V 12V - - * 150W * * VI-211-IV
CONVERTER MOD DC/DC 12V 150W Isolated 1 21V 32V 12V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

CONVERTER MOD DC/DC 12V 150W Isolated 1 21V 32V 12V - - * 150W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - VI-211-IV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-211-IV
Power Supplies - Board Mount - DC DC Converters VI-211-IV
DC DC CONVERTER 12V 150W

DC DC CONVERTER 12V 150W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VI-211-IV-ND 144444-VI-211-IV VI-211-IV VI-211-IV
Product Name DC DC Converters Power Supplies - Board Mount CONVERTER MOD DC/DC 12V 150W Isolated 1 21V 32V 12V - - * 150W * * Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12.5 amps 12.5 amps
DC Input Voltage 21.0 to 32.0 volts 21.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details