Vicor Corporation CONVERTER MOD DC/DC 72V 75W Isolated 1 10V 20V 72V - - * 75W * * VI-20F-IX

Description
CONVERTER MOD DC/DC 72V 75W Isolated 1 10V 20V 72V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 72V 75W Isolated 1 10V 20V 72V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 72V 75W Isolated 1 10V 20V 72V - - * 75W * * - VI-20F-IX - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 72V 75W Isolated 1 10V 20V 72V - - * 75W * *
VI-20F-IX
CONVERTER MOD DC/DC 72V 75W Isolated 1 10V 20V 72V - - * 75W * * VI-20F-IX
CONVERTER MOD DC/DC 72V 75W Isolated 1 10V 20V 72V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

CONVERTER MOD DC/DC 72V 75W Isolated 1 10V 20V 72V - - * 75W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VI-20F-IX
799064-VI-20F-IX
Power Supplies Board Mount DCDC Converters - VI-20F-IX 799064-VI-20F-IX
Manufacturer: Vicor Corporation Win Source Part Number: 799064-VI-20F-IX Series: VI-200 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP Package: Full Brick Applications: ITE (Commercial) Power (Watts): 75W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 72V Efficiency: 90% Family Name: VI-20F-IX Categories: Power Supplies - Board Mount Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Input Voltage MIN: 10V Voltage Input MAX: 20V Current - Output (Maximum): 1.04A Alternative Parts (Cross-Reference): VE-20F-IX; Introduction Date: September 22, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 799064-VI-20F-IX
Series: VI-200
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, SCP
Package: Full Brick
Applications: ITE (Commercial)
Power (Watts): 75W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 72V
Efficiency: 90%
Family Name: VI-20F-IX
Categories: Power Supplies - Board Mount
Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Input Voltage MIN: 10V
Voltage Input MAX: 20V
Current - Output (Maximum): 1.04A
Alternative Parts (Cross-Reference): VE-20F-IX;
Introduction Date: September 22, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number VI-20F-IX 799064-VI-20F-IX
Product Name CONVERTER MOD DC/DC 72V 75W Isolated 1 10V 20V 72V - - * 75W * * Power Supplies Board Mount DCDC Converters - VI-20F-IX
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-60-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details