Vicor Corporation 12V 75W DC-DC Converter IC VE-J61-CX

Description
DC DC CONVERTER 12V 75W Product overview: VE-J61-CX from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VE-J61-CX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 12V 75W Product overview: VE-J61-CX from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VE-J61-CX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 75W DC-DC Converter IC - 132-VE-J61-CX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 75W DC-DC Converter IC
132-VE-J61-CX
12V 75W DC-DC Converter IC 132-VE-J61-CX
DC DC CONVERTER 12V 75W Product overview: VE-J61-CX from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VE-J61-CX can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 75W Product overview: VE-J61-CX from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-VE-J61-CX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - VE-J61-CX - 938567-VE-J61-CX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VE-J61-CX
938567-VE-J61-CX
Power Supplies Board Mount DCDC Converters - VE-J61-CX 938567-VE-J61-CX
Manufacturer: Vicor Corporation Win Source Part Number: 938567-VE-J61-CX Series: VE-J00™ (75W) Operating Temperature Range: -25°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 12V - - 6.25A 200V - 400V Input Package: Bulk Package: Half Brick Mounting: Through Hole Family Name: VE-J61 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938567-VE-J61-CX
Series: VE-J00™ (75W)
Operating Temperature Range: -25°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 6.25A 200V - 400V Input
Package: Bulk
Package: Half Brick
Mounting: Through Hole
Family Name: VE-J61
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-VE-J61-CX 938567-VE-J61-CX
Product Name 12V 75W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - VE-J61-CX
Package Type Other; Bulk Other; Half Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 24 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details