Vicor Corporation CONVERTER MOD DC/DC 5V 25W Isolated 1 100V 200V 5V - - * 25W * * VE-J50-CZ

Description
CONVERTER MOD DC/DC 5V 25W Isolated 1 100V 200V 5V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
Request a Quote
Description
CONVERTER MOD DC/DC 5V 25W Isolated 1 100V 200V 5V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 5V 25W Isolated 1 100V 200V 5V - - * 25W * * - VE-J50-CZ - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 25W Isolated 1 100V 200V 5V - - * 25W * *
VE-J50-CZ
CONVERTER MOD DC/DC 5V 25W Isolated 1 100V 200V 5V - - * 25W * * VE-J50-CZ
CONVERTER MOD DC/DC 5V 25W Isolated 1 100V 200V 5V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *

CONVERTER MOD DC/DC 5V 25W Isolated 1 100V 200V 5V - - * 25W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VE-J50-CZ
1279168-VE-J50-CZ
Power Supplies Board Mount DCDC Converters - VE-J50-CZ 1279168-VE-J50-CZ
Manufacturer: Vicor Corporation Win Source Part Number: 1279168-VE-J50-CZ Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 5V Efficiency: 90% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Half Brick Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: VE-J50 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 25W Voltage - Input (Minimum): 100V Voltage - Input (Maximum): 200V Parts Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279168-VE-J50-CZ
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 5V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -25°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Half Brick
Current - Output (Maximum): 5A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: VE-J50
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 25W
Voltage - Input (Minimum): 100V
Voltage - Input (Maximum): 200V
Parts Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number VE-J50-CZ 1279168-VE-J50-CZ
Product Name CONVERTER MOD DC/DC 5V 25W Isolated 1 100V 200V 5V - - * 25W * * Power Supplies Board Mount DCDC Converters - VE-J50-CZ
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Programmable Power / 4U Programmable DC Power - hea6962-ea-bt-21500-60-4u-wc-32181 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details