Vicor Corporation CONVERTER MOD DC/DC 12V 50W Isolated 1 10V 20V 12V - - * 50W * * VE-J01-CY

Description
CONVERTER MOD DC/DC 12V 50W Isolated 1 10V 20V 12V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 12V 50W Isolated 1 10V 20V 12V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 12V 50W Isolated 1 10V 20V 12V - - * 50W * * - VE-J01-CY - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 50W Isolated 1 10V 20V 12V - - * 50W * *
VE-J01-CY
CONVERTER MOD DC/DC 12V 50W Isolated 1 10V 20V 12V - - * 50W * * VE-J01-CY
CONVERTER MOD DC/DC 12V 50W Isolated 1 10V 20V 12V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 50W Isolated 1 10V 20V 12V - - * 50W * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 100¦C *

Supplier's Site
DC DC Converters - VE-J01-CY-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
VE-J01-CY-ND
DC DC Converters VE-J01-CY-ND
Isolated Module DC DC Converter 1 Output 12V 4.17A 10V - 20V Input

Isolated Module DC DC Converter 1 Output 12V 4.17A 10V - 20V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VE-J01-CY
1279167-VE-J01-CY
Power Supplies Board Mount DCDC Converters - VE-J01-CY 1279167-VE-J01-CY
Manufacturer: Vicor Corporation Win Source Part Number: 1279167-VE-J01-CY Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OCP, SCP Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 90% Categories: Power Supplies - Board Mount Temperature Range - Operating: -25°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Half Brick Current - Output (Maximum): 4.17A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: VE-J01 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 50W Voltage - Input (Minimum): 10V Voltage - Input (Maximum): 20V Parts Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279167-VE-J01-CY
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OCP, SCP
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -25°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Half Brick
Current - Output (Maximum): 4.17A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: VE-J01
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 50W
Voltage - Input (Minimum): 10V
Voltage - Input (Maximum): 20V
Parts Dimension: 2.28" L x 2.40" W x 0.50" H (57.9mm x 70.0mm x 12.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - VE-J01-CY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VE-J01-CY
Power Supplies - Board Mount - DC DC Converters VE-J01-CY
DC DC CONVERTER 12V 50W

DC DC CONVERTER 12V 50W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VE-J01-CY VE-J01-CY-ND 1279167-VE-J01-CY VE-J01-CY
Product Name CONVERTER MOD DC/DC 12V 50W Isolated 1 10V 20V 12V - - * 50W * * DC DC Converters Power Supplies Board Mount DCDC Converters - VE-J01-CY Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
DC Output Current 4.17 amps
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026100 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 750.0 volts
DC Output Current 4 amps
View Details