Vicor Corporation Power Supplies - Board Mount - DC DC Converters VE-2T1-CW

Description
Win Source Part Number: 1103812-VE-2T1-CW Category: Power Supplies - Board Mount>DC DC Converters Series: VE-200™ (100W) Type: Isolated Module Features: OCP, OTP, OVP, SCP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.33A Voltage - Input (Min): 66V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -25°C ~ 85°C Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Alternative Parts (Cross-Reference): VI-BT1-CV; VI-BT3-CV; VI-2T1-CW; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: VE-2T1
Request a Quote Datasheet
Description
Win Source Part Number: 1103812-VE-2T1-CW Category: Power Supplies - Board Mount>DC DC Converters Series: VE-200™ (100W) Type: Isolated Module Features: OCP, OTP, OVP, SCP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.33A Voltage - Input (Min): 66V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -25°C ~ 85°C Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Alternative Parts (Cross-Reference): VI-BT1-CV; VI-BT3-CV; VI-2T1-CW; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: VE-2T1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1103812-VE-2T1-CW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1103812-VE-2T1-CW
Power Supplies - Board Mount - DC DC Converters 1103812-VE-2T1-CW
Win Source Part Number: 1103812-VE-2T1-CW Category: Power Supplies - Board Mount>DC DC Converters Series: VE-200™ (100W) Type: Isolated Module Features: OCP, OTP, OVP, SCP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.33A Voltage - Input (Min): 66V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -25°C ~ 85°C Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Alternative Parts (Cross-Reference): VI-BT1-CV; VI-BT3-CV; VI-2T1-CW; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: VE-2T1

Win Source Part Number: 1103812-VE-2T1-CW
Category: Power Supplies - Board Mount>DC DC Converters
Series: VE-200™ (100W)
Type: Isolated Module
Features: OCP, OTP, OVP, SCP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 100 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 8.33A
Voltage - Input (Min): 66V
Voltage - Input (Max): 160V
Voltage - Output 1: 12V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Alternative Parts (Cross-Reference): VI-BT1-CV; VI-BT3-CV; VI-2T1-CW;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: VE-2T1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1103812-VE-2T1-CW
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226956P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Buck 800MA Step-Down DC-DC Converter IC - 739-CY39C326PW-G-ERE1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCV010512 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers