CONVERTER MOD DC/DC 12V 200W Isolated 1 200V 400V 12V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -25¦C ~ 85¦C *
Isolated Module DC DC Converter 1 Output 12V 16.67A 200V - 400V Input
DC DC CONVERTER 12V 200W
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VE-261-CU | VE-261-CU-ND | VE-261-CU |
| Product Name | CONVERTER MOD DC/DC 12V 200W Isolated 1 200V 400V 12V - - * 200W * * | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| DC Output Current | 16.67 amps |