Vicor Corporation Through-Hole Isolated 100W 12V DC-DC Converter IC VE-221-CW

Description
100W 12V DC-DC Converter, 36V In, Isolated, Brick, Through Hole Product overview: VE-221-CW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 100W, 12V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 100W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VE-221-CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100W 12V DC-DC Converter, 36V In, Isolated, Brick, Through Hole Product overview: VE-221-CW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 100W, 12V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 100W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VE-221-CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Isolated 100W 12V DC-DC Converter IC - 922-VE-221-CW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Isolated 100W 12V DC-DC Converter IC
922-VE-221-CW
Through-Hole Isolated 100W 12V DC-DC Converter IC 922-VE-221-CW
100W 12V DC-DC Converter, 36V In, Isolated, Brick, Through Hole Product overview: VE-221-CW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 100W, 12V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 100W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VE-221-CW can be used for catalog matching and distributor lookup.

100W 12V DC-DC Converter, 36V In, Isolated, Brick, Through Hole Product overview: VE-221-CW from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 100W, 12V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 100W, 12V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VE-221-CW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1103810-VE-221-CW - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1103810-VE-221-CW
Power Supplies - Board Mount - DC DC Converters 1103810-VE-221-CW
Win Source Part Number: 1103810-VE-221-CW Category: Power Supplies - Board Mount>DC DC Converters Series: VE-200™ (100W) Type: Isolated Module Features: OCP, OTP, OVP, SCP Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 8.33A Voltage - Input (Min): 21V Voltage - Input (Max): 56V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -25°C ~ 85°C Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Alternative Parts (Cross-Reference): VI-223-CY; VI-22Y-CW; VI-224-CXVE221CW; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: VE-221

Win Source Part Number: 1103810-VE-221-CW
Category: Power Supplies - Board Mount>DC DC Converters
Series: VE-200™ (100W)
Type: Isolated Module
Features: OCP, OTP, OVP, SCP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 100 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 8.33A
Voltage - Input (Min): 21V
Voltage - Input (Max): 56V
Voltage - Output 1: 12V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Alternative Parts (Cross-Reference): VI-223-CY; VI-22Y-CW; VI-224-CXVE221CW;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: VE-221

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-VE-221-CW 1103810-VE-221-CW
Product Name Through-Hole Isolated 100W 12V DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Brick Other; Bulk
Unlock Full Specs
to access all available technical data