Vicor Corporation Power Supplies Board Mount DCDC Converters - VE-202-CX VE-202-CX

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938562-VE-202-CX Series: VE-200™ (75W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 15V - - 5A 10V - 20V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VE-202 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938562-VE-202-CX Series: VE-200™ (75W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 15V - - 5A 10V - 20V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VE-202 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - VE-202-CX - 938562-VE-202-CX - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - VE-202-CX
938562-VE-202-CX
Power Supplies Board Mount DCDC Converters - VE-202-CX 938562-VE-202-CX
Manufacturer: Vicor Corporation Win Source Part Number: 938562-VE-202-CX Series: VE-200™ (75W) Operating Temperature Range: -25°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 15V - - 5A 10V - 20V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: VE-202 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938562-VE-202-CX
Series: VE-200™ (75W)
Operating Temperature Range: -25°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 15V - - 5A 10V - 20V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: VE-202
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
Through-Hole Isolated 15V 75W DC-DC Converter IC - 922-VE-202-CX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Isolated 15V 75W DC-DC Converter IC
922-VE-202-CX
Through-Hole Isolated 15V 75W DC-DC Converter IC 922-VE-202-CX
DC-DC Converter, 15V 75W, 12VIN, Isolated, Brick, Through Hole Product overview: VE-202-CX from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 15V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 15V, 75W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VE-202-CX can be used for catalog matching and distributor lookup.

DC-DC Converter, 15V 75W, 12VIN, Isolated, Brick, Through Hole Product overview: VE-202-CX from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, Isolated, 15V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, Isolated, 15V, 75W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-VE-202-CX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938562-VE-202-CX 922-VE-202-CX
Product Name Power Supplies Board Mount DCDC Converters - VE-202-CX Through-Hole Isolated 15V 75W DC-DC Converter IC
Package Type Other; Full Brick Other; Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226859P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 3.3 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Buck Step-Down DC-DC Converter IC - 776-AAT2500IWP-AW-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details