Vicor Corporation Power Supplies Board Mount DCDC Converters - V72A28C400BL V72A28C400BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1279055-V72A28C400BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 28V Efficiency: 88.4% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 14.28A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: V72A28C400 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 400W Voltage - Input (Minimum): 43V Voltage - Input (Maximum): 110V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1279055-V72A28C400BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 28V Efficiency: 88.4% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 14.28A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: V72A28C400 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 400W Voltage - Input (Minimum): 43V Voltage - Input (Maximum): 110V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V72A28C400BL
1279055-V72A28C400BL
Power Supplies Board Mount DCDC Converters - V72A28C400BL 1279055-V72A28C400BL
Manufacturer: Vicor Corporation Win Source Part Number: 1279055-V72A28C400BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 28V Efficiency: 88.4% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 14.28A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: V72A28C400 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 400W Voltage - Input (Minimum): 43V Voltage - Input (Maximum): 110V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279055-V72A28C400BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 28V
Efficiency: 88.4%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 14.28A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: V72A28C400
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 400W
Voltage - Input (Minimum): 43V
Voltage - Input (Maximum): 110V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now
DC DC Converters - V72A28C400BL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V72A28C400BL-ND
DC DC Converters V72A28C400BL-ND
Isolated Module DC DC Converter 1 Output 28V 14.28A 43V - 110V Input

Isolated Module DC DC Converter 1 Output 28V 14.28A 43V - 110V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 28V 400W Isolated 1 43V 110V 28V - - * 400W * * - V72A28C400BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 28V 400W Isolated 1 43V 110V 28V - - * 400W * *
V72A28C400BL
CONVERTER MOD DC/DC 28V 400W Isolated 1 43V 110V 28V - - * 400W * * V72A28C400BL
CONVERTER MOD DC/DC 28V 400W Isolated 1 43V 110V 28V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 28V 400W Isolated 1 43V 110V 28V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1279055-V72A28C400BL V72A28C400BL-ND V72A28C400BL
Product Name Power Supplies Board Mount DCDC Converters - V72A28C400BL DC DC Converters CONVERTER MOD DC/DC 28V 400W Isolated 1 43V 110V 28V - - * 400W * *
Form Factor Board Mount Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details