Vicor Corporation CONVERTER MOD DC/DC 12V 400W Isolated 1 43V 110V 12V - - * 400W * * V72A12C400BL

Description
CONVERTER MOD DC/DC 12V 400W Isolated 1 43V 110V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 12V 400W Isolated 1 43V 110V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 12V 400W Isolated 1 43V 110V 12V - - * 400W * * - V72A12C400BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 400W Isolated 1 43V 110V 12V - - * 400W * *
V72A12C400BL
CONVERTER MOD DC/DC 12V 400W Isolated 1 43V 110V 12V - - * 400W * * V72A12C400BL
CONVERTER MOD DC/DC 12V 400W Isolated 1 43V 110V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 400W Isolated 1 43V 110V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
DC DC Converters - 1102-1435-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1435-ND
DC DC Converters 1102-1435-ND
Isolated Module DC DC Converter 1 Output 12V 33.33A 43V - 110V Input

Isolated Module DC DC Converter 1 Output 12V 33.33A 43V - 110V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - V72A12C400BL
1279054-V72A12C400BL
Electronic Wholesale - V72A12C400BL 1279054-V72A12C400BL
Manufacturer: Vicor Corporation Win Source Part Number: 1279054-V72A12C400BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86.4% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 33.33A Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: V72A12C400 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 400W Voltage - Input (Minimum): 43V Voltage - Input (Maximum): 110V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1279054-V72A12C400BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 86.4%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 33.33A
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: V72A12C400
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 400W
Voltage - Input (Minimum): 43V
Voltage - Input (Maximum): 110V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number V72A12C400BL 1102-1435-ND 1279054-V72A12C400BL
Product Name CONVERTER MOD DC/DC 12V 400W Isolated 1 43V 110V 12V - - * 400W * * DC DC Converters Electronic Wholesale - V72A12C400BL
Type DC-DC Converter DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details