Vicor Corporation CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * V48C5T100BG2

Description
CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * - V48C5T100BG2 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * *
V48C5T100BG2
CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * V48C5T100BG2
CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
036212-V48C5T100BG2
Power Supplies - Board Mount 036212-V48C5T100BG2
Manufacturer: Vicor Corporation Win Source Part Number: 036212-V48C5T100BG2 Category: Power Supplies - Board Mount Family: DC DC Converters Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 100W Efficiency: 85% Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 036212-V48C5T100BG2
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MICRO
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OVP, UVLO
Package: Quarter Brick
Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 100W
Efficiency: 85%
Power (Watts) - Max: 100W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number V48C5T100BG2 036212-V48C5T100BG2
Product Name CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * Power Supplies - Board Mount
Type DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-mpu60s-12v-28373 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 12.0 volts
View Details
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details