Vicor Corporation Power Supplies Board Mount DCDC Converters - V48C5H50BL V48C5H50BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938527-V48C5H50BL Series: MICRO (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 36V - 75V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V48C5H50 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938527-V48C5H50BL Series: MICRO (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 36V - 75V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V48C5H50 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V48C5H50BL - 938527-V48C5H50BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48C5H50BL
938527-V48C5H50BL
Power Supplies Board Mount DCDC Converters - V48C5H50BL 938527-V48C5H50BL
Manufacturer: Vicor Corporation Win Source Part Number: 938527-V48C5H50BL Series: MICRO (50W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 36V - 75V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V48C5H50 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938527-V48C5H50BL
Series: MICRO (50W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 10A 36V - 75V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V48C5H50
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
5V 50W DC-DC Converter IC - 922-V48C5H50BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 50W DC-DC Converter IC
922-V48C5H50BL
5V 50W DC-DC Converter IC 922-V48C5H50BL
DC DC CONVERTER 5V 50W Product overview: V48C5H50BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C5H50BL can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 50W Product overview: V48C5H50BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C5H50BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938527-V48C5H50BL 922-V48C5H50BL
Product Name Power Supplies Board Mount DCDC Converters - V48C5H50BL 5V 50W DC-DC Converter IC
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
3A Boost DC-DC Converter IC - 739-AAT2215IWP-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.75 volts
View Details
DC-DC Converters - 1228627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details