Vicor Corporation Power Supplies Board Mount DCDC Converters - V48C5C75BL2 V48C5C75BL2

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938526-V48C5C75BL2 Series: MICRO (75W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 36V - 75V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V48C5C75 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938526-V48C5C75BL2 Series: MICRO (75W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 36V - 75V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V48C5C75 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V48C5C75BL2 - 938526-V48C5C75BL2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48C5C75BL2
938526-V48C5C75BL2
Power Supplies Board Mount DCDC Converters - V48C5C75BL2 938526-V48C5C75BL2
Manufacturer: Vicor Corporation Win Source Part Number: 938526-V48C5C75BL2 Series: MICRO (75W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 36V - 75V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V48C5C75 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938526-V48C5C75BL2
Series: MICRO (75W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 36V - 75V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V48C5C75
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938526-V48C5C75BL2
Product Name Power Supplies Board Mount DCDC Converters - V48C5C75BL2
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
DC-DC Converters - 1226615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details