Vicor Corporation Isolated 5V 100W 20A DC-DC Converter IC V48C5C100BL

Description
5V 100W Isolated DC-DC Converter, 36-75VIn, 20A, 85% Eff Product overview: V48C5C100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 100W, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 100W, 20A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C5C100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V 100W Isolated DC-DC Converter, 36-75VIn, 20A, 85% Eff Product overview: V48C5C100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 100W, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 100W, 20A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C5C100BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 5V 100W 20A DC-DC Converter IC - 922-V48C5C100BL - ERSAELECTRONICS PTE. LTD.
Singapore
Isolated 5V 100W 20A DC-DC Converter IC
922-V48C5C100BL
Isolated 5V 100W 20A DC-DC Converter IC 922-V48C5C100BL
5V 100W Isolated DC-DC Converter, 36-75VIn, 20A, 85% Eff Product overview: V48C5C100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 100W, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 100W, 20A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C5C100BL can be used for catalog matching and distributor lookup.

5V 100W Isolated DC-DC Converter, 36-75VIn, 20A, 85% Eff Product overview: V48C5C100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 100W, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 100W, 20A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C5C100BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V48C5C100BL - 938525-V48C5C100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48C5C100BL
938525-V48C5C100BL
Power Supplies Board Mount DCDC Converters - V48C5C100BL 938525-V48C5C100BL
Manufacturer: Vicor Corporation Win Source Part Number: 938525-V48C5C100BL Series: MICRO (100W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 5V - - 20A 36V - 75V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V48C5C100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: V48C5C100BL-ND, 1102-1430

Manufacturer: Vicor Corporation
Win Source Part Number: 938525-V48C5C100BL
Series: MICRO (100W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter Output 5V - - 20A 36V - 75V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V48C5C100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: V48C5C100BL-ND, 1102-1430

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V48C5C100BL 938525-V48C5C100BL
Product Name Isolated 5V 100W 20A DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V48C5C100BL
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data