Manufacturer: Vicor Corporation
Win Source Part Number: 938524-V48C48M150B
Series: MICRO (150W)
Operating Temperature Range: -55°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 48V - - 3.13A 36V - 75V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V48C48M150
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
CONVERTER MOD DC/DC 48V 150W
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 938524-V48C48M150B | 834-V48C48M150B |
| Product Name | Power Supplies Board Mount DCDC Converters - V48C48M150B | CONVERTER MOD DC/DC 48V 150W |
| Package Type | Other; Quarter Brick | Other; Quarter Brick |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Output Voltage | 48 volts |