Vicor Corporation Power Supplies - Board Mount - DC DC Converters V48C3V3T50BG2

Description
Win Source Part Number: 1220022-V48C3V3T50BG 2 Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (50W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 50 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 15.15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 79.6% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V48C3V3T50 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1220022-V48C3V3T50BG 2 Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (50W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 50 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 15.15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 79.6% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V48C3V3T50 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1220022-V48C3V3T50BG2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1220022-V48C3V3T50BG2
Power Supplies - Board Mount - DC DC Converters 1220022-V48C3V3T50BG2
Win Source Part Number: 1220022-V48C3V3T50BG 2 Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (50W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 50 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 15.15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 79.6% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V48C3V3T50 Product Status: Obsolete

Win Source Part Number: 1220022-V48C3V3T50BG2
Category: Power Supplies - Board Mount>DC DC Converters
Series: MICRO (50W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 50 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 15.15A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 79.6%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V48C3V3T50
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1220022-V48C3V3T50BG2
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DCV012415D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012415DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC to DC Converter - AAT2505IWP-AQ-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
2 suppliers
DC-DC Converters - 1228660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 72 volts
View Details