Vicor Corporation Power Supplies - Board Mount - DC DC Converters V48C28T150BL

Description
Win Source Part Number: 1033400-V48C28T150BL Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 5.36A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 28V Efficiency: 88.5% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Alternative Parts (Cross-Reference): PAQ-29/5-D48NB-C; UVQ-24/4.5-D48NB-C; PAQ-29/5-D48N-C; PAH150S48-28/V; PAH150S48-28; PAH150S48-24/V; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V48C28T150
Request a Quote Datasheet
Description
Win Source Part Number: 1033400-V48C28T150BL Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 5.36A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 28V Efficiency: 88.5% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Alternative Parts (Cross-Reference): PAQ-29/5-D48NB-C; UVQ-24/4.5-D48NB-C; PAQ-29/5-D48N-C; PAH150S48-28/V; PAH150S48-28; PAH150S48-24/V; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V48C28T150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1033400-V48C28T150BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1033400-V48C28T150BL
Power Supplies - Board Mount - DC DC Converters 1033400-V48C28T150BL
Win Source Part Number: 1033400-V48C28T150BL Category: Power Supplies - Board Mount>DC DC Converters Series: MICRO (150W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 150 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 5.36A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 28V Efficiency: 88.5% Mounting Type: Through Hole Package / Case: Quarter Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Alternative Parts (Cross-Reference): PAQ-29/5-D48NB-C; UVQ-24/4.5-D48NB-C; PAQ-29/5-D48N-C; PAH150S48-28/V; PAH150S48-28; PAH150S48-24/V; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V48C28T150

Win Source Part Number: 1033400-V48C28T150BL
Category: Power Supplies - Board Mount>DC DC Converters
Series: MICRO (150W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 5.36A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 28V
Efficiency: 88.5%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
Alternative Parts (Cross-Reference): PAQ-29/5-D48NB-C; UVQ-24/4.5-D48NB-C; PAQ-29/5-D48N-C; PAH150S48-28/V; PAH150S48-28; PAH150S48-24/V;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V48C28T150

Buy Now Datasheet
150W 28V 75V DC-DC Converter IC - 922-V48C28T150BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150W 28V 75V DC-DC Converter IC
922-V48C28T150BL
150W 28V 75V DC-DC Converter IC 922-V48C28T150BL
150W 28V DC-DC Converter, 36-75V In, 1 Out, 5.36A, Module Product overview: V48C28T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W, 28V, 75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, 28V, 75V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C28T150BL can be used for catalog matching and distributor lookup.

150W 28V DC-DC Converter, 36-75V In, 1 Out, 5.36A, Module Product overview: V48C28T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W, 28V, 75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, 28V, 75V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C28T150BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1033400-V48C28T150BL 922-V48C28T150BL
Product Name Power Supplies - Board Mount - DC DC Converters 150W 28V 75V DC-DC Converter IC
Package Type Other; Bulk Other; Module
Output Voltage 36 to 75 volts 28 volts
Output Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

3.3V 200MA Boost DC-DC Converter IC - 739-AAT1299IOQ-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 3.3 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TLX-290/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-CHL8103-08CRT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details