Vicor Corporation Isolated 24V 150W 75V DC-DC Converter IC V48C24C150BL

Description
24V 150W Isolated DC-DC Converter, 36-75V In, 6.25A Out, 100°C Product overview: V48C24C150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 24V, 150W, 75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 24V, 150W, 75V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C24C150BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24V 150W Isolated DC-DC Converter, 36-75V In, 6.25A Out, 100°C Product overview: V48C24C150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 24V, 150W, 75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 24V, 150W, 75V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C24C150BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 24V 150W 75V DC-DC Converter IC - 922-V48C24C150BL - ERSAELECTRONICS PTE. LTD.
Singapore
Isolated 24V 150W 75V DC-DC Converter IC
922-V48C24C150BL
Isolated 24V 150W 75V DC-DC Converter IC 922-V48C24C150BL
24V 150W Isolated DC-DC Converter, 36-75V In, 6.25A Out, 100°C Product overview: V48C24C150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 24V, 150W, 75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 24V, 150W, 75V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C24C150BL can be used for catalog matching and distributor lookup.

24V 150W Isolated DC-DC Converter, 36-75V In, 6.25A Out, 100°C Product overview: V48C24C150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 24V, 150W, 75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 24V, 150W, 75V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C24C150BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V48C24C150BL - 902459-V48C24C150BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48C24C150BL
902459-V48C24C150BL
Power Supplies Board Mount DCDC Converters - V48C24C150BL 902459-V48C24C150BL
Manufacturer: Vicor Corporation Win Source Part Number: 902459-V48C24C150BL Series: MICRO (150W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 24V - - 6.25A 36V - 75V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V48C24C150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1423, V48C24C150BL-ND

Manufacturer: Vicor Corporation
Win Source Part Number: 902459-V48C24C150BL
Series: MICRO (150W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter Output 24V - - 6.25A 36V - 75V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V48C24C150
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-1423, V48C24C150BL-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V48C24C150BL 902459-V48C24C150BL
Product Name Isolated 24V 150W 75V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V48C24C150BL
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data