12V 150W Isolated DC-DC Converter, 36-75V In, 12.5A Out Product overview: V48C12C150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 12V, 150W, 75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 12V, 150W, 75V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48C12C150BL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1032554-V48C12C150BL
Category: Power Supplies - Board Mount>DC DC Converters
Series: MICRO (150W)
Type: Isolated Module
Features: OVP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 12.5A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -20°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
Alternative Parts (Cross-Reference): V48C12T150BL; UEE-12/12.5-D48NB-C;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Other Names: V48C12C150BL-ND,1102
Base Product Number: V48C12C150
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-V48C12C150BL | 1032554-V48C12C150BL |
| Product Name | Isolated 12V 150W 75V DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 12 volts | 36 to 75 volts |
| Input Voltage | 75 volts | |
| IOUT | 12.5 amps |