Vicor Corporation Power Supplies - Board Mount - DC DC Converters V48B5H200BL

Description
Win Source Part Number: 1351521-V48B5H200BL Category: Power Supplies - Board Mount - DC DC Converters Series: MINI (200W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 200 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V48B5H200 RoHS Status: RoHS non-compliant California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1351521-V48B5H200BL Category: Power Supplies - Board Mount - DC DC Converters Series: MINI (200W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 200 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V48B5H200 RoHS Status: RoHS non-compliant California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351521-V48B5H200BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351521-V48B5H200BL
Power Supplies - Board Mount - DC DC Converters 1351521-V48B5H200BL
Win Source Part Number: 1351521-V48B5H200BL Category: Power Supplies - Board Mount - DC DC Converters Series: MINI (200W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 200 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V48B5H200 RoHS Status: RoHS non-compliant California Prop 65: Warning Information

Win Source Part Number: 1351521-V48B5H200BL
Category: Power Supplies - Board Mount - DC DC Converters
Series: MINI (200W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Size / Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 200 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 40A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V48B5H200
RoHS Status: RoHS non-compliant
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351521-V48B5H200BL
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data