Manufacturer: Vicor Corporation
Win Source Part Number: 397269-V48B48C250BN3
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 48V
Efficiency: 89.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 5.2A
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: V48B48C250
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 250W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 397269-V48B48C250BN3 |
| Product Name | Power Supplies Board Mount DCDC Converters - V48B48C250BN3 |
| Package Type | DIP; Other; 9-DIP Module |