Vicor Corporation Power Supplies - Board Mount - DC DC Converters V48A5C400BG

Description
Win Source Part Number: 1336926-V48A5C400BG Category: Power Supplies - Board Mount - DC DC Converters Series: Maxi (400W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 400 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 80A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 84.5% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -20°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V48A5C400 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1336926-V48A5C400BG Category: Power Supplies - Board Mount - DC DC Converters Series: Maxi (400W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 400 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 80A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 84.5% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -20°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V48A5C400 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336926-V48A5C400BG - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336926-V48A5C400BG
Power Supplies - Board Mount - DC DC Converters 1336926-V48A5C400BG
Win Source Part Number: 1336926-V48A5C400BG Category: Power Supplies - Board Mount - DC DC Converters Series: Maxi (400W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 400 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 80A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 84.5% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -20°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V48A5C400 California Prop 65: Warning Information

Win Source Part Number: 1336926-V48A5C400BG
Category: Power Supplies - Board Mount - DC DC Converters
Series: Maxi (400W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Size / Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 400 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 80A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 84.5%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -20°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V48A5C400
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336926-V48A5C400BG
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
DC to DC Converter - AAT1219IWP-1-5.0-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
Power Supplies Board Mount DCDC Converters - PT5042C - 930960-PT5042C - Win Source Electronics
Specs
Package Type Other; 3-SMD Module
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details