Manufacturer: Vicor Corporation
Win Source Part Number: 938523-V48A36T500BG
Series: Maxi (500W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 36V - - 13.89A 36V - 75V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: V48A36T500
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 938523-V48A36T500BG |
| Product Name | Power Supplies Board Mount DCDC Converters - V48A36T500BG |
| Package Type | Other; Full Brick |