Vicor Corporation Power Supplies Board Mount DCDC Converters - V48A12M500BL V48A12M500BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938522-V48A12M500BL Series: Maxi (500W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 12V - - 41.67A 36V - 75V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V48A12M500 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938522-V48A12M500BL Series: Maxi (500W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 12V - - 41.67A 36V - 75V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V48A12M500 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V48A12M500BL - 938522-V48A12M500BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48A12M500BL
938522-V48A12M500BL
Power Supplies Board Mount DCDC Converters - V48A12M500BL 938522-V48A12M500BL
Manufacturer: Vicor Corporation Win Source Part Number: 938522-V48A12M500BL Series: Maxi (500W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 12V - - 41.67A 36V - 75V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V48A12M500 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938522-V48A12M500BL
Series: Maxi (500W)
Operating Temperature Range: -55°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 41.67A 36V - 75V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: V48A12M500
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
12V 500W 41.67A DC-DC Converter IC - 922-V48A12M500BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 500W 41.67A DC-DC Converter IC
922-V48A12M500BL
12V 500W 41.67A DC-DC Converter IC 922-V48A12M500BL
12V 500W DC-DC Converter, Full Brick, 41.67A, 75V In Product overview: V48A12M500BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500W, 41.67A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500W, 41.67A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48A12M500BL can be used for catalog matching and distributor lookup.

12V 500W DC-DC Converter, Full Brick, 41.67A, 75V In Product overview: V48A12M500BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 500W, 41.67A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500W, 41.67A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V48A12M500BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938522-V48A12M500BL 922-V48A12M500BL
Product Name Power Supplies Board Mount DCDC Converters - V48A12M500BL 12V 500W 41.67A DC-DC Converter IC
Package Type Other; Full Brick Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tube
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
Buck 4.5V 42V 500mA Step-Down DC-DC Converter IC - 739-LM22674MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 0.5000 amps
View Details
2 suppliers