Vicor Corporation Power Supplies Board Mount DCDC Converters - V375C5T100BL V375C5T100BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938519-V375C5T100BL Series: MICRO (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 20A 250V - 425V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V375C5T100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938519-V375C5T100BL Series: MICRO (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 20A 250V - 425V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V375C5T100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V375C5T100BL - 938519-V375C5T100BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V375C5T100BL
938519-V375C5T100BL
Power Supplies Board Mount DCDC Converters - V375C5T100BL 938519-V375C5T100BL
Manufacturer: Vicor Corporation Win Source Part Number: 938519-V375C5T100BL Series: MICRO (100W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 20A 250V - 425V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V375C5T100 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938519-V375C5T100BL
Series: MICRO (100W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 20A 250V - 425V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V375C5T100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
CONVERTER MOD DC/DC 5V 100W - 834-V375C5T100BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 5V 100W
834-V375C5T100BL
CONVERTER MOD DC/DC 5V 100W 834-V375C5T100BL
CONVERTER MOD DC/DC 5V 100W

CONVERTER MOD DC/DC 5V 100W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938519-V375C5T100BL 834-V375C5T100BL
Product Name Power Supplies Board Mount DCDC Converters - V375C5T100BL CONVERTER MOD DC/DC 5V 100W
Package Type Other; Quarter Brick Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1228599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-LMR36520FADDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 65 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details