Vicor Corporation Power Supplies Board Mount DCDC Converters - V375C24T75BL V375C24T75BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938517-V375C24T75BL Series: MICRO (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 3.13A 250V - 425V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V375C24T75 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938517-V375C24T75BL Series: MICRO (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 3.13A 250V - 425V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V375C24T75 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V375C24T75BL - 938517-V375C24T75BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V375C24T75BL
938517-V375C24T75BL
Power Supplies Board Mount DCDC Converters - V375C24T75BL 938517-V375C24T75BL
Manufacturer: Vicor Corporation Win Source Part Number: 938517-V375C24T75BL Series: MICRO (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 3.13A 250V - 425V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V375C24T75 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938517-V375C24T75BL
Series: MICRO (75W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 24V - - 3.13A 250V - 425V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V375C24T75
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
CONVERTER MOD DC/DC 24V 75W - 834-V375C24T75BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 24V 75W
834-V375C24T75BL
CONVERTER MOD DC/DC 24V 75W 834-V375C24T75BL
CONVERTER MOD DC/DC 24V 75W

CONVERTER MOD DC/DC 24V 75W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938517-V375C24T75BL 834-V375C24T75BL
Product Name Power Supplies Board Mount DCDC Converters - V375C24T75BL CONVERTER MOD DC/DC 24V 75W
Package Type Other; Quarter Brick Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228712P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
DC-DC Converters, Digital Multiphase Controllers - IR35204MTRPBF - Infineon Technologies AG
Specs
Package Type Other; QFN 5X5 40L
View Details
65V HTSSOP Boost DC-DC Converter IC - 715-LM5122ZPWPR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 65 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers