Vicor Corporation 15V 150W DC-DC Converter IC V375C15T150BL

Description
DC DC CONVERTER 15V 150W Product overview: V375C15T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 150W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V375C15T150BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 15V 150W Product overview: V375C15T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 150W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V375C15T150BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 150W DC-DC Converter IC - 922-V375C15T150BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 150W DC-DC Converter IC
922-V375C15T150BL
15V 150W DC-DC Converter IC 922-V375C15T150BL
DC DC CONVERTER 15V 150W Product overview: V375C15T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 150W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V375C15T150BL can be used for catalog matching and distributor lookup.

DC DC CONVERTER 15V 150W Product overview: V375C15T150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 150W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V375C15T150BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V375C15T150BL - 938516-V375C15T150BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V375C15T150BL
938516-V375C15T150BL
Power Supplies Board Mount DCDC Converters - V375C15T150BL 938516-V375C15T150BL
Manufacturer: Vicor Corporation Win Source Part Number: 938516-V375C15T150BL Series: MICRO (150W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 15V - - 10A 250V - 425V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V375C15T150 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938516-V375C15T150BL
Series: MICRO (150W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 15V - - 10A 250V - 425V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V375C15T150
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
CONVERTER MOD DC/DC 15V 150W - 834-V375C15T150BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 15V 150W
834-V375C15T150BL
CONVERTER MOD DC/DC 15V 150W 834-V375C15T150BL
CONVERTER MOD DC/DC 15V 150W

CONVERTER MOD DC/DC 15V 150W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V375C15T150BL 938516-V375C15T150BL 834-V375C15T150BL
Product Name 15V 150W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V375C15T150BL CONVERTER MOD DC/DC 15V 150W
Input Voltage 425 volts 375 volts
Unlock Full Specs
to access all available technical data