Vicor Corporation Power Supplies Board Mount DCDC Converters - V375C15T150BG V375C15T150BG

Description
Manufacturer: Vicor Corporation Win Source Part Number: 811475-V375C15T150BG Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Power (Watts): 150W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 250V Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) Maximum Input Voltage: 425V Manufacturer Package: Quarter Brick Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: V375C15T150
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 811475-V375C15T150BG Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Power (Watts): 150W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 250V Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) Maximum Input Voltage: 425V Manufacturer Package: Quarter Brick Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: V375C15T150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V375C15T150BG - 811475-V375C15T150BG - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V375C15T150BG
811475-V375C15T150BG
Power Supplies Board Mount DCDC Converters - V375C15T150BG 811475-V375C15T150BG
Manufacturer: Vicor Corporation Win Source Part Number: 811475-V375C15T150BG Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Power (Watts): 150W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 250V Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) Maximum Input Voltage: 425V Manufacturer Package: Quarter Brick Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: V375C15T150

Manufacturer: Vicor Corporation
Win Source Part Number: 811475-V375C15T150BG
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Power (Watts): 150W
Voltage - Isolation: 3kV
Number of Outputs: 1
Voltage - Input (Min): 250V
Voltage - Output 1: 15V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)
Maximum Input Voltage: 425V
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 10A
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: V375C15T150

Buy Now Datasheet
150W DC-DC Converter IC - 922-V375C15T150BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150W DC-DC Converter IC
922-V375C15T150BG
150W DC-DC Converter IC 922-V375C15T150BG
DC-DC Regulated Power Supply Module, 1 Output, 150W, Hybrid, PACKAGE-7 Product overview: V375C15T150BG from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V375C15T150BG can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 150W, Hybrid, PACKAGE-7 Product overview: V375C15T150BG from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V375C15T150BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 811475-V375C15T150BG 922-V375C15T150BG
Product Name Power Supplies Board Mount DCDC Converters - V375C15T150BG 150W DC-DC Converter IC
Package Type Other; Quarter Brick Other; Module
Output Voltage 250 volts
Input Voltage 425 volts 425 volts
Unlock Full Specs
to access all available technical data