Vicor Corporation Power Supplies - Board Mount - DC DC Converters V375B48H300BG

Description
Win Source Part Number: 1027036-V375B48H300B G Category: Power Supplies - Board Mount>DC DC Converters Series: MINI (300W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 300 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 250V Voltage - Input (Max): 425V Voltage - Output 1: 48V Efficiency: 89% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) Alternative Parts (Cross-Reference): V375B48C300BL; V375B48T300BG; V375B48T300BL; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V375B48H300
Request a Quote Datasheet
Description
Win Source Part Number: 1027036-V375B48H300B G Category: Power Supplies - Board Mount>DC DC Converters Series: MINI (300W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 300 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 250V Voltage - Input (Max): 425V Voltage - Output 1: 48V Efficiency: 89% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) Alternative Parts (Cross-Reference): V375B48C300BL; V375B48T300BG; V375B48T300BL; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V375B48H300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1027036-V375B48H300BG - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1027036-V375B48H300BG
Power Supplies - Board Mount - DC DC Converters 1027036-V375B48H300BG
Win Source Part Number: 1027036-V375B48H300B G Category: Power Supplies - Board Mount>DC DC Converters Series: MINI (300W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 300 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 250V Voltage - Input (Max): 425V Voltage - Output 1: 48V Efficiency: 89% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) Alternative Parts (Cross-Reference): V375B48C300BL; V375B48T300BG; V375B48T300BL; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V375B48H300

Win Source Part Number: 1027036-V375B48H300BG
Category: Power Supplies - Board Mount>DC DC Converters
Series: MINI (300W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 300 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 6.25A
Voltage - Input (Min): 250V
Voltage - Input (Max): 425V
Voltage - Output 1: 48V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Alternative Parts (Cross-Reference): V375B48C300BL; V375B48T300BG; V375B48T300BL;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V375B48H300

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1027036-V375B48H300BG
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1146AIGV-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
DC-DC Converters - 1226957P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Board Mount Modules - AHE2805SF/CH - 1023915-AHE2805SF/CH - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
IOUT 3 amps
View Details