Vicor Corporation Power Supplies Board Mount DCDC Converters - V375B28C300BL V375B28C300BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938512-V375B28C300BL Series: MINI (300W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 28V - - 10.71A 250V - 425V Input Package: Bulk Package: Module Mounting: Surface Mount Family Name: V375B28C300 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1381, V375B28C300BL-ND
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938512-V375B28C300BL Series: MINI (300W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 28V - - 10.71A 250V - 425V Input Package: Bulk Package: Module Mounting: Surface Mount Family Name: V375B28C300 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1381, V375B28C300BL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V375B28C300BL - 938512-V375B28C300BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V375B28C300BL
938512-V375B28C300BL
Power Supplies Board Mount DCDC Converters - V375B28C300BL 938512-V375B28C300BL
Manufacturer: Vicor Corporation Win Source Part Number: 938512-V375B28C300BL Series: MINI (300W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter Output 28V - - 10.71A 250V - 425V Input Package: Bulk Package: Module Mounting: Surface Mount Family Name: V375B28C300 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-1381, V375B28C300BL-ND

Manufacturer: Vicor Corporation
Win Source Part Number: 938512-V375B28C300BL
Series: MINI (300W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter Output 28V - - 10.71A 250V - 425V Input
Package: Bulk
Package: Module
Mounting: Surface Mount
Family Name: V375B28C300
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-1381, V375B28C300BL-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938512-V375B28C300BL
Product Name Power Supplies Board Mount DCDC Converters - V375B28C300BL
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
LMZ20501 1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage - LMZ20501SILR - Texas Instruments
Specs
Package Type Other; uSiP
Features EMI Tested,Enable,Light Load Efficiency,Power Good
Output Voltage 0.8000 to 3.6 volts
View Details
3 suppliers