Win Source Part Number: 1232696-V375B12C200B
Category: Power Supplies - Board Mount>DC DC Converters
Series: MINI (200W)
Type: Isolated Module
Features: OVP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 200 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 16.67A
Voltage - Input (Min): 250V
Voltage - Input (Max): 425V
Voltage - Output 1: 12V
Efficiency: 85.4%
Package / Case: Module
Temperature Range - Operating: -20°C ~ 100°C
Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Other Names: V375B12C200BL-ND,110
Base Product Number: V375B12C200
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1232696-V375B12C200BL |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |