Vicor Corporation Power Supplies - Board Mount - DC DC Converters V375A54C600BN

Description
Win Source Part Number: 1031888-V375A54C600B N Category: Power Supplies - Board Mount>DC DC Converters Series: Maxi (600W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 600 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 11.11A Voltage - Input (Min): 250V Voltage - Input (Max): 425V Voltage - Output 1: 54V Efficiency: 89.6% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -20°C ~ 100°C Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm) Alternative Parts (Cross-Reference): V375A54E600BL; V375A54T600BL; V375A15C600BL; PAF600F280-48/T; PAF600F280-24/T; PAF600F280-28/T; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V375A54C600
Request a Quote Datasheet
Description
Win Source Part Number: 1031888-V375A54C600B N Category: Power Supplies - Board Mount>DC DC Converters Series: Maxi (600W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 600 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 11.11A Voltage - Input (Min): 250V Voltage - Input (Max): 425V Voltage - Output 1: 54V Efficiency: 89.6% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -20°C ~ 100°C Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm) Alternative Parts (Cross-Reference): V375A54E600BL; V375A54T600BL; V375A15C600BL; PAF600F280-48/T; PAF600F280-24/T; PAF600F280-28/T; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V375A54C600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1031888-V375A54C600BN - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1031888-V375A54C600BN
Power Supplies - Board Mount - DC DC Converters 1031888-V375A54C600BN
Win Source Part Number: 1031888-V375A54C600B N Category: Power Supplies - Board Mount>DC DC Converters Series: Maxi (600W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 600 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 11.11A Voltage - Input (Min): 250V Voltage - Input (Max): 425V Voltage - Output 1: 54V Efficiency: 89.6% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -20°C ~ 100°C Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm) Alternative Parts (Cross-Reference): V375A54E600BL; V375A54T600BL; V375A15C600BL; PAF600F280-48/T; PAF600F280-24/T; PAF600F280-28/T; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V375A54C600

Win Source Part Number: 1031888-V375A54C600BN
Category: Power Supplies - Board Mount>DC DC Converters
Series: Maxi (600W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 600 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 11.11A
Voltage - Input (Min): 250V
Voltage - Input (Max): 425V
Voltage - Output 1: 54V
Efficiency: 89.6%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -20°C ~ 100°C
Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)
Alternative Parts (Cross-Reference): V375A54E600BL; V375A54T600BL; V375A15C600BL; PAF600F280-48/T; PAF600F280-24/T; PAF600F280-28/T;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V375A54C600

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1031888-V375A54C600BN
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck 1A 40V 275kHz Step-Down DC-DC Converter IC - 739-LM2675M-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 37 volts
Input Voltage 40 volts
View Details
2 suppliers