Vicor Corporation Power Supplies Board Mount DCDC Converters - V375A48T400BL V375A48T400BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 902451-V375A48T400BL Series: Maxi (400W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 48V - - 8.33A 250V - 425V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V375A48T400 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 902451-V375A48T400BL Series: Maxi (400W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 48V - - 8.33A 250V - 425V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V375A48T400 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V375A48T400BL - 902451-V375A48T400BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V375A48T400BL
902451-V375A48T400BL
Power Supplies Board Mount DCDC Converters - V375A48T400BL 902451-V375A48T400BL
Manufacturer: Vicor Corporation Win Source Part Number: 902451-V375A48T400BL Series: Maxi (400W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 48V - - 8.33A 250V - 425V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V375A48T400 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 902451-V375A48T400BL
Series: Maxi (400W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 48V - - 8.33A 250V - 425V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: V375A48T400
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 902451-V375A48T400BL
Product Name Power Supplies Board Mount DCDC Converters - V375A48T400BL
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details