Vicor Corporation Power Supplies - Board Mount - DC DC Converters V375A32T600BN

Description
Win Source Part Number: 1350211-V375A32T600B N Category: Power Supplies - Board Mount - DC DC Converters Series: Maxi (600W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 600 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 18.75A Voltage - Input (Min): 250V Voltage - Input (Max): 425V Voltage - Output 1: 32V Efficiency: 88.1% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V375A32T600 RoHS Status: RoHS non-compliant California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1350211-V375A32T600B N Category: Power Supplies - Board Mount - DC DC Converters Series: Maxi (600W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 600 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 18.75A Voltage - Input (Min): 250V Voltage - Input (Max): 425V Voltage - Output 1: 32V Efficiency: 88.1% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V375A32T600 RoHS Status: RoHS non-compliant California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350211-V375A32T600BN - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350211-V375A32T600BN
Power Supplies - Board Mount - DC DC Converters 1350211-V375A32T600BN
Win Source Part Number: 1350211-V375A32T600B N Category: Power Supplies - Board Mount - DC DC Converters Series: Maxi (600W) Type: Isolated Module Features: OVP, UVLO Package: Bulk Size / Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 600 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 18.75A Voltage - Input (Min): 250V Voltage - Input (Max): 425V Voltage - Output 1: 32V Efficiency: 88.1% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: V375A32T600 RoHS Status: RoHS non-compliant California Prop 65: Warning Information

Win Source Part Number: 1350211-V375A32T600BN
Category: Power Supplies - Board Mount - DC DC Converters
Series: Maxi (600W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Size / Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 600 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 18.75A
Voltage - Input (Min): 250V
Voltage - Input (Max): 425V
Voltage - Output 1: 32V
Efficiency: 88.1%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V375A32T600
RoHS Status: RoHS non-compliant
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350211-V375A32T600BN
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC - 715-LM25116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 36 volts
IOUT 10 amps
IQ 0.0046 amps
View Details
2 suppliers
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
DC to DC Converter - AAT2510IWP-IG-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
2 suppliers
DC-DC Converters - 1227480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details